EN
  • EN
  • DE
  • IT

2SK3618-TL-E

Part No 2SK3618-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description N-CHANNEL MOSFET / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 2SK3618
Standard Package 452 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 18710-2SK3618-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SK3618-TL-E CAD Model

Description

Discover the 2SK3618-TL-E Power MOSFET by ON Semiconductor

The 2SK3618-TL-E, a product from the reputable ON Semiconductor, is a high-performance N-Channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced power solutions that meet the evolving needs of modern electronics.

Key Features

  • Device Type: N-Channel Power MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 50A
  • Power Dissipation (P<sub>D): 45W
  • R<sub>DS(on): Low on-resistance for improved efficiency
  • Package: TO-252 (DPAK)
  • RoHS: Compliant

Performance and Applications

The 2SK3618-TL-E MOSFET is engineered to handle significant power levels with its 60V drain-source voltage and a robust continuous drain current of 50A. This device is ideal for switching applications that require fast switching speeds and minimal losses. The low on-resistance ensures high efficiency, which is critical for power management in complex circuits.

This MOSFET finds its use in various applications, including:

  • DC/DC converters
  • Power supplies
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Load switches

With its compact TO-252 (DPAK) package, the 2SK3618-TL-E is not only space-efficient but also offers excellent thermal performance, ensuring reliability even under high-temperature operating conditions. The device's compliance with RoHS standards reflects ON Semiconductor's dedication to environmental sustainability without compromising on performance.

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the 2SK3618-TL-E is no exception. Customers can expect consistent performance and durability from this MOSFET, making it a trustworthy component for both commercial and industrial electronic designs.

Whether you're designing power management systems or looking to enhance the efficiency of your electronic applications, the 2SK3618-TL-E from ON Semiconductor offers the features and reliability needed to take your projects to the next level.

You May Also Be Interested in

MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5976 $62.9880
12+ $10.3361 $124.0332
18+ $10.0139 $180.2502
24+ $9.6905 $232.5720
31+ $9.3671 $290.3801
42+ $8.3980 $352.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess