EN
  • EN
  • DE

2SK3416-TL

Part No 2SK3416-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160032-2SK3416-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3416-TL CAD Model

Description

Product Overview: 2SK3416-TL by ON Semiconductor

The 2SK3416-TL is a high-performance N-channel silicon MOSFET produced by ON Semiconductor, a renowned leader in the semiconductor industry. This field-effect transistor is designed for use in power switching applications, offering a combination of low on-state resistance and high switching speed, making it an excellent choice for high-efficiency power management tasks.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which results in reduced conduction losses and enhances overall efficiency in applications where it is deployed.
  • High-Speed Switching: With its capability for high-speed switching, the 2SK3416-TL is suitable for applications that require fast transition times, such as switching power supplies and DC-DC converters.
  • High Drain-Source Voltage: It can withstand high drain-source voltages, making it robust and reliable for various electronic circuits and components that experience high voltage conditions.
  • Low Gate Charge: The MOSFET has a low gate charge, which simplifies the drive circuitry and reduces switching losses, contributing to the overall energy-saving features of the device.

Applications

The 2SK3416-TL is versatile and can be used in a wide array of applications, especially where power efficiency is paramount. It is commonly found in:

  • Power supplies
  • DC-DC converters
  • Motor control systems
  • Power management circuits
  • Switching applications

Product Specifications

The 2SK3416-TL comes in a surface-mount package, which is ideal for modern compact electronic assemblies. It has a continuous drain current rating, which ensures it can handle significant power without overheating. The product operates over a wide temperature range, making it suitable for industrial and automotive environments where temperatures can vary dramatically.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 2SK3416-TL is no exception. It is produced with stringent quality control processes and is designed to meet or exceed industry standards for reliability and performance.

Whether you're designing power supplies or looking to improve the efficiency of your power management systems, the 2SK3416-TL by ON Semiconductor is a reliable and efficient solution that can help you achieve your design goals.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2950 $58.3600
20+ $5.9852 $119.7040
30+ $5.7981 $173.9430
42+ $5.6110 $235.6620
54+ $5.4239 $292.8906
72+ $4.8637 $350.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention