EN
  • EN
  • DE

2SK3120-TD-E

Part No 2SK3120-TD-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159838-2SK3120-TD-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3120-TD-E CAD Model

Description

ON Semiconductor 2SK3120-TD-E Product Overview

The 2SK3120-TD-E from ON Semiconductor is a high-performance, N-channel power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is a key component in the creation of power-efficient designs, offering designers a combination of low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The 2SK3120-TD-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET can be used in applications requiring fast switching times, contributing to increased performance and reduced switching losses.
  • Advanced Technology: Manufactured using ON Semiconductor's latest technology, the 2SK3120-TD-E ensures reliability and longevity, making it suitable for demanding environments and applications.
  • High Breakdown Voltage: The device is designed to withstand high voltage conditions, ensuring stable operation and protection against voltage spikes in the circuit.

Applications

The 2SK3120-TD-E is versatile and can be used in various applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Solar inverters
  • LED lighting solutions

Product Specifications

This MOSFET comes in a compact package and features the following specifications:

  • Drain-Source Voltage (VDS): High
  • Continuous Drain Current (ID): Substantial
  • Power Dissipation (PD): Adequate for thermal management
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SK3120-TD-E is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this MOSFET to deliver consistent performance over its intended lifespan.

With its combination of efficiency, speed, and reliability, the 2SK3120-TD-E from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
Lowest to $0.2329
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess