EN
  • EN
  • DE

2SK2623-TL

Part No 2SK2623-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159555-2SK2623-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2623-TL CAD Model

Description

The 2SK2623-TL from ON Semiconductor is a robust N-Channel MOSFET designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High-Speed Switching: The 2SK2623-TL is optimized for fast switching speeds, making it ideal for high-frequency applications.
  • Low On-Resistance: With its low R<sub>DS(on), this MOSFET minimizes conduction losses, thus improving overall efficiency.
  • High Drain-Source Voltage: It supports a drain-source voltage (V<sub>DSS) of up to 900V, suitable for high-voltage applications.
  • High Current Capacity: The device can handle continuous drain currents (I<sub>D) up to a significant level, supporting applications with high current demands.
  • Enhanced Durability: Built to withstand tough conditions, the 2SK2623-TL offers excellent ruggedness and reliability.

Applications

The versatile nature of the 2SK2623-TL MOSFET makes it suitable for a variety of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Inverters
  • Lighting systems
  • Industrial equipment

Product Specifications

Parameter Value Configuration Single Channel Type N-Channel V<sub>DSS (Drain-Source Breakdown Voltage) 900V R<sub>DS(on) (Static Drain-Source On-Resistance) Low I<sub>D (Continuous Drain Current) High Package / Case TO-252 (DPAK)

With its robust design and superior performance, the 2SK2623-TL from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess