Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159397-2SK2260-TD-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2260-TD-E CAD Model

Description

Product Overview: 2SK2260-TD-E from ON Semiconductor

The 2SK2260-TD-E is a high-performance N-channel MOSFET produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This MOSFET is designed to offer efficient power management and switching with high-speed operation. It is a suitable choice for a wide range of applications, from power supplies to motor control systems.

Key Features:

  • Low On-Resistance: The 2SK2260-TD-E boasts a very low on-resistance, which minimizes conduction losses and improves overall efficiency. This feature is crucial for applications that require high current handling while maintaining low heat generation.
  • High-Speed Switching: This MOSFET is optimized for high-speed switching applications. Its fast switching speed results in reduced switching losses, which is beneficial for high-frequency power converters and inverters.
  • Gate Charge: It has a low gate charge, which contributes to the reduction of switching losses and enables the use of smaller and more efficient drivers.
  • Breakdown Voltage: The device offers a high breakdown voltage, ensuring reliability and robustness in high-voltage applications.
  • Package: The 2SK2260-TD-E comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance. This package is suitable for surface-mount technology, providing ease of integration into various circuit designs.

Applications:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives and Controllers
  • Switching Regulators
  • Power Inverters
  • Uninterruptible Power Supplies (UPS)

The 2SK2260-TD-E is designed to meet the stringent requirements of modern electronic circuits, providing a reliable and efficient solution for controlling power flow. Its robust construction and high-quality materials ensure long-term reliability, making it a preferred choice for engineers and designers looking for a dependable MOSFET. With ON Semiconductor's commitment to quality, the 2SK2260-TD-E is a product that stands out for its performance and durability in challenging environments.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
ON Semiconductor
Need more? Email Us
ECAD model for 2SK2631-TL
Microsemi Corporation
N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Need more? Email Us
ECAD model for 2N4091
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ECAD model for 2SK880-BL(TE85L,F)
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
ON Semiconductor
Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI
Lowest to $0.6584
ECAD model for 2SK2625LS
Toshiba Semiconductor and Storage
N CHANNEL MOS TYPE (DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
Need more? Email Us
ECAD model for 2SK2606
Texas Instruments
JFET Low Noise Amplifier SC-70
Lowest to $2.2329
ECAD model for JFE150DCK
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention