EN
  • EN
  • DE

SPC5604PGF1MLQ6

Part No SPC5604PGF1MLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 108
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC5604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934771-SPC5604PGF1MLQ6
Ultra Librarian 3D Model Ultra Librarian SPC5604PGF1MLQ6 CAD Model

Description

Product Overview: NXP SPC5604PGF1MLQ6 Microcontroller

The NXP SPC5604PGF1MLQ6 is a cutting-edge microcontroller designed for automotive applications. It is part of the SPC56 32-bit MCU family, which is built on Power Architecture® technology, tailored to meet the stringent requirements of vehicle control and management. This microcontroller is an ideal solution for designers looking to develop advanced automotive systems with a focus on safety, reliability, and performance.

Key Features:

  • Core: The SPC5604PGF1MLQ6 features a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, providing robust computational capabilities.
  • Memory: Equipped with 1MB of flash memory and 64KB of RAM, this microcontroller offers ample storage for complex applications and efficient data handling.
  • Communication Interfaces: It includes a variety of communication interfaces such as multiple CAN modules, LIN, SPI, and I2C, which enable seamless connectivity with other components in automotive networks.
  • Timers and Counters: A comprehensive set of timers, including periodic interrupt timers and watchdog timers, ensure precise timing and system integrity.
  • Analog-to-Digital Converters (ADCs): The integrated 12-bit ADCs provide accurate analog signal measurement, crucial for sensor data processing.
  • Package: The device is offered in a 144-pin LQFP package, which is designed for space-constrained applications while allowing for sufficient I/O and peripheral connectivity.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the SPC5604PGF1MLQ6 is built to withstand harsh automotive environments.
  • Safety Features: Advanced safety features, including memory error correction and a fault collection and control unit, enhance the reliability required for automotive safety-critical applications.

Applications:

The SPC5604PGF1MLQ6 is suitable for a broad range of automotive applications, such as engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its high level of integration and performance capabilities make it a preferred choice for manufacturers seeking to improve vehicle efficiency, safety, and user experience.

With NXP's commitment to quality and long-term support, the SPC5604PGF1MLQ6 microcontroller is a reliable and future-proof choice for automotive system developers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4463 $70.3389
7+ $19.2381 $134.6667
10+ $18.6368 $186.3680
13+ $18.0357 $234.4641
17+ $17.4345 $296.3865
23+ $15.6308 $359.5084
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess