ON Semiconductor 2SK2219-22-TL N-Channel MOSFET
The ON Semiconductor 2SK2219-22-TL is a high-performance N-Channel MOSFET that offers excellent power efficiency and reliability for a wide range of applications. This semiconductor device is designed to handle high currents and voltages with ease, making it an ideal choice for power management tasks in electronic circuits.
Key Features:
- Voltage and Current: The 2SK2219-22-TL operates at a drain-source voltage (Vdss) of 60V, with a continuous drain current (Id) of 50A, ensuring it can manage significant power levels.
- Low On-Resistance: It features a low on-state resistance (Rds on) of just 8.5 mOhms at Vgs of 10V. This low resistance minimizes power loss and heat generation when the MOSFET is in operation.
- High-Speed Switching: Fast switching speeds are a hallmark of this device, which is critical for reducing switching losses in power conversion systems.
- Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, the 2SK2219-22-TL offers improved threshold voltage stability and enhanced performance under a wide range of operating conditions.
- Drive Voltage: The MOSFET can be driven by a gate-source voltage (Vgs) in the range of ±20V, providing flexibility in circuit design.
- Package: The device comes in a TO-220SIS package, which is known for its durability and excellent thermal performance.
- Applications: Ideal for a variety of applications, including power supplies, DC-DC converters, motor drives, and other high-efficiency power management systems.
Product Summary:
The 2SK2219-22-TL by ON Semiconductor is a robust N-Channel MOSFET that combines high current and voltage handling capabilities with fast switching speeds and low on-resistance. Its advanced features and reliable performance make it a go-to component for engineers looking to optimize power efficiency in their designs. Whether it's for industrial, automotive, or consumer electronics, the 2SK2219-22-TL offers the quality and performance expected from a leading semiconductor manufacturer like ON Semiconductor.