EN
  • EN
  • DE

2SK1464

Part No 2SK1464
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 900V 8A 3-Pin(3+Tab) TO-3PML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158997-2SK1464
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1464
Introduction Date June 16, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1464 CAD Model

Description

ON Semiconductor 2SK1464 N-Channel MOSFET

The ON Semiconductor 2SK1464 is a high-performance N-Channel MOSFET designed to deliver efficient power management and conversion. This robust semiconductor device is specifically engineered to handle high-speed switching applications, making it a perfect choice for a wide array of electronic circuits. With its exceptional quality and reliability, the 2SK1464 is suitable for both commercial and industrial uses.

Key Features:

  • Low On-Resistance: The 2SK1464 boasts a low on-resistance, which ensures minimal power loss and heat generation during operation, enhancing the overall efficiency of the system it is incorporated into.
  • High-Speed Switching: Designed with fast switching in mind, this MOSFET is capable of operating at high frequencies, which is ideal for power supplies, DC-DC converters, and other applications requiring quick response times.
  • Gate Charge Optimization: The device is optimized for reduced gate charge, which further contributes to its swift switching capabilities and reduced switching losses.
  • Voltage and Current Ratings: It can handle substantial voltages and currents, making it versatile for various high-power applications.
  • Low Threshold Voltage: A low threshold voltage enables the MOSFET to be easily driven at lower gate voltages, which can be beneficial in low-voltage applications.

Applications:

The 2SK1464 is highly suitable for a range of applications, including:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Switching regulators
  • Inverters
  • Automotive applications

Reliability and Quality:

ON Semiconductor is renowned for their commitment to quality and reliability, and the 2SK1464 is no exception. It is manufactured with the highest standards to ensure stable performance under various conditions and over an extended lifespan. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In conclusion, the ON Semiconductor 2SK1464 N-Channel MOSFET is a versatile and efficient solution for designers seeking a reliable component capable of handling high-speed switching with minimal losses. Its combination of performance, durability, and broad application scope makes it a valuable addition to any power management or conversion project.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess