EN
  • EN
  • DE

2SK1453

Part No 2SK1453
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 450V 16A 3-Pin(3+Tab) TO-3PML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158993-2SK1453
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1453
Introduction Date June 07, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1453 CAD Model

Description

ON Semiconductor 2SK1453 N-Channel MOSFET

The 2SK1453 is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This MOSFET is engineered to deliver efficient power control and conversion in a wide array of electronic applications, ranging from power supplies to motor drives.

With its advanced technology, the 2SK1453 offers an optimal balance of low on-resistance and high switching speed, making it an excellent choice for high-efficiency power management tasks. The device is characterized by its ability to handle high currents and voltages, which is essential for applications that demand reliable performance under challenging conditions.

Key Features:

  • High Drain-Source Voltage (VDS): The 2SK1453 is capable of withstanding high drain-source voltages, offering a robust solution for circuits that experience high voltage levels.
  • Low On-Resistance (RDS(on)): This MOSFET features a low on-resistance, which minimizes power losses during operation and enhances overall efficiency.
  • Fast Switching Speed: The fast switching capabilities of the 2SK1453 reduce transition losses and improve performance in high-frequency applications.
  • High Current Capacity: Designed to handle substantial current loads, this MOSFET can support demanding power applications without compromising performance.

The 2SK1453 is also known for its reliability and durability, with a robust package that ensures long-term stability and performance. Its ability to operate at high temperatures makes it suitable for use in harsh environments where thermal management is a critical factor.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power Inverters
  • Battery Management Systems

ON Semiconductor's commitment to quality and performance is evident in the 2SK1453 N-Channel MOSFET. This component is a reliable choice for designers and engineers looking to enhance the efficiency and longevity of their power management systems.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website or contact their support team for technical assistance and design considerations.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1400 $61.4000
23+ $5.0381 $115.8763
36+ $4.8810 $175.7160
49+ $4.7240 $231.4760
64+ $4.5657 $292.2048
85+ $4.0933 $347.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess