Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158833-2SJ666-DL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ666-DL-E CAD Model

Description

Explore the Power of ON Semiconductor's 2SJ666-DL-E MOSFET

ON Semiconductor's 2SJ666-DL-E is a cutting-edge P-Channel MOSFET that is designed to deliver high-efficiency power management and control in a wide array of electronic applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-saving, eco-friendly solutions for the modern world of electronics.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -5A
  • Power Dissipation (P<sub>D): 1.25W
  • R<sub>DS(on): Low on-resistance for higher efficiency
  • Package: TO-252 (DPAK)

Performance and Applications

The 2SJ666-DL-E is designed to optimize performance in various applications. Its low on-resistance ensures minimal power loss, making it ideal for high-efficiency power supply designs. The device operates at a drain-source voltage of -60V, which is suitable for a broad range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management
  • Motor Drives
  • LED Lighting

With its robust design and reliable performance, the 2SJ666-DL-E is also an excellent choice for protecting circuits against excessive current, thereby enhancing system reliability.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 2SJ666-DL-E is no exception. It is built to meet high standards of reliability and performance, ensuring a long operational life and consistent functionality. This MOSFET is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Easy Integration

The TO-252 (DPAK) package of the 2SJ666-DL-E is designed for easy integration into various PCB layouts. It offers a compact footprint without compromising on power and performance. This makes it a versatile component for designers looking to create compact, high-performance electronic systems.

Discover the difference with ON Semiconductor's 2SJ666-DL-E and elevate your designs to new heights of efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
N-Channel JFET 30V SOT-23
Lowest to $0.0849
ECAD model for MMBF4393LT
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1419
ECAD model for J112-D74Z
Microsemi Corporation
N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Need more? Email Us
ECAD model for 2N4091
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
Vishay
SFET RF,VHF, UHF, Amplitiers | JFET N-CH 30V 0.3W TO-206AF
Lowest to $13.1369
ECAD model for 2N4416
ON Semiconductor
Lowest to $0.2470
ECAD model for SMMBFJ177LT1G
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01Q0L
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention