EN
  • EN
  • DE

2SJ661-DL-1E

Part No 2SJ661-DL-1E
Manufacturer ON Semiconductor
Catalog FETs - Single
Description P-Channel Power MOSFET | MOSFET P-CH 60V 38A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 38A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 39mOhm at 19A, 10V
Gate Charge (Qg) (Maximum) at Vgs 80nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4360pF at 20V
Power Dissipation (Maximum) 1.65W, 65W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package TO-263-2
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1126901-2SJ661-DL-1E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ661-DL-1E CAD Model

Description

The ON Semiconductor 2SJ661-DL-1E is a high-performance P-Channel MOSFET that offers efficient power management for a wide range of applications. This advanced semiconductor device is designed to meet the rigorous demands of modern electronic circuits, providing a combination of low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The 2SJ661-DL-1E features an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, making it suitable for high-frequency power supplies and other applications requiring fast switching times.
  • P-Channel Device: As a P-Channel MOSFET, it provides ease of drive and simplicity in circuit design, particularly in applications where a negative supply voltage is used.
  • Surface Mount Package: The device comes in a compact surface-mount package, allowing for space-saving designs and compatibility with modern PCB assembly techniques.

Applications

The 2SJ661-DL-1E is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load Switching

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) -20V
Continuous Drain Current (ID) -6A
Power Dissipation (PD) 1W
Operating Temperature Range -55°C to +150°C

The ON Semiconductor 2SJ661-DL-1E is a robust and reliable component that enhances the performance and efficiency of electronic systems. Its advanced features make it an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3543 $58.8575
60+ $1.9318 $115.9080
93+ $1.8713 $174.0309
128+ $1.8110 $231.8080
165+ $1.7507 $288.8655
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess