EN
  • EN
  • DE

2SJ634-N-TL-E

Part No 2SJ634-N-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158818-2SJ634-N-TL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ634-N-TL-E CAD Model

Description

Product Overview: 2SJ634-N-TL-E

The 2SJ634-N-TL-E is a high-performance P-Channel MOSFET manufactured by ON Semiconductor, a leading supplier of semiconductor-based solutions. This MOSFET is designed to deliver efficient power management and switching capabilities for a wide range of applications, including power supplies, motor drives, and other power-intensive electronic devices.

Key Features

  • Low On-Resistance: The 2SJ634-N-TL-E boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an excellent choice for power-sensitive applications.
  • High-Speed Switching: With its fast switching speed, this MOSFET is capable of handling high-frequency operations, which is critical for reducing switching losses and improving performance in power conversion systems.
  • Gate Charge: The device has been optimized for low gate charge, which reduces the power required to switch the MOSFET on and off, further enhancing its efficiency.
  • High Voltage Tolerance: The 2SJ634-N-TL-E is designed to withstand high voltages, providing reliable performance in situations where voltage spikes may occur.
  • Surface-Mount Package: This MOSFET comes in a compact surface-mount package, which allows for a space-saving design and is suited for modern high-density circuit boards.

Applications

The versatility of the 2SJ634-N-TL-E makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Load switches
  • Battery management systems

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The 2SJ634-N-TL-E MOSFET is built to meet rigorous standards, ensuring reliable performance and a long operational life. It is designed to operate over a wide temperature range, which guarantees stability under varying environmental conditions.

Environmental Compliance

The 2SJ634-N-TL-E is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it does not contain materials that are harmful to the environment. This commitment to environmental responsibility makes it an ideal choice for eco-conscious manufacturers and consumers.

In conclusion, the 2SJ634-N-TL-E from ON Semiconductor is a robust and efficient solution for high-performance power switching applications, offering low on-resistance, high-speed switching, and a compact form factor for space-constrained designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
Lowest to $0.2132

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2272 $55.2240
100+ $1.0070 $100.7000
155+ $0.9755 $151.2025
215+ $0.9440 $202.9600
275+ $0.9126 $250.9650
370+ $0.8182 $302.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention