EN
  • EN
  • DE

2SJ632-TD

Part No 2SJ632-TD
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 094069-2SJ632-TD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SJ632-TD CAD Model

Description

The 2SJ632-TD from ON Semiconductor is a high-performance P-Channel MOSFET designed for a wide range of applications requiring efficient power management and high reliability. This semiconductor device is tailored to meet the rigorous demands of modern electronic circuits, providing designers with a versatile component that can be utilized in various power control and switching operations.

Key Features

  • Low On-Resistance: The 2SJ632-TD boasts a very low on-resistance, which results in minimal power loss during operation and enhances overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-speed operations, making it ideal for applications such as DC-DC converters, motor drives, and power management systems.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SJ632-TD MOSFET delivers consistent performance and long-term reliability, even under challenging conditions.
  • Low Drive Voltage: The device is designed to operate at low gate drive voltages, which enables it to be used with lower voltage logic levels and reduces the overall power consumption of the system.
  • Surface Mount Package: The 2SJ632-TD comes in a compact surface-mount package, which allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The versatility of the 2SJ632-TD makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Power Supply Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Power Management for Portable Devices
  • Motor Control Circuits

Technical Specifications

The 2SJ632-TD operates within a specified voltage range and is characterized by its threshold voltage, drain-source voltage (VDS), continuous drain current (ID), and power dissipation. Detailed specifications are provided in the datasheet available from ON Semiconductor.

In conclusion, the 2SJ632-TD P-Channel MOSFET from ON Semiconductor is a robust and efficient solution for designers looking to optimize power management in their electronic designs. With its low on-resistance, high-speed switching, and reliable performance, this MOSFET is poised to enhance the functionality and efficiency of a wide range of electronic products.

You May Also Be Interested in

Vishay
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess