Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158757-2SJ591LS
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ591LS
Introduction Date January 11, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ591LS CAD Model

Description

ON Semiconductor 2SJ591LS P-Channel MOSFET

The 2SJ591LS from ON Semiconductor is a high-performance P-Channel MOSFET that offers designers a compact and efficient solution for power management applications. This MOSFET is designed to handle high levels of current and voltage, making it suitable for a wide range of electronic devices and systems.

Key Features:

  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, the 2SJ591LS is ideal for high-frequency power switching applications.
  • Gate Charge: The MOSFET has a low total gate charge, which helps to reduce switching losses and enhances performance in high-speed circuits.
  • Drain-Source Voltage (V<sub>DSS): It offers a high drain-source voltage, ensuring robust performance under various operating conditions.
  • Continuous Drain Current (I<sub>D): The device supports a high continuous drain current, which is crucial for handling large power loads.

Applications:

The 2SJ591LS is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The 2SJ591LS is no exception and is built to meet the stringent requirements of the electronics industry. It ensures a long operational lifespan and stable performance, even in harsh environments.

Environmental Compliance:

In line with ON Semiconductor's dedication to environmental sustainability, the 2SJ591LS is RoHS compliant, ensuring that it is free from hazardous substances and meets global environmental standards.

Whether you're designing power supplies, motor controllers, or any other system requiring a reliable P-Channel MOSFET, the 2SJ591LS from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ECAD model for MCH3914-8-TL-H
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
ON Semiconductor
Lowest to $0.2470
ECAD model for SMMBFJ177LT1G
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1419
ECAD model for J112-D74Z
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
ON Semiconductor
JFET N-Channel 25V 40mA SOT-23
Lowest to $0.2084
ECAD model for SMMBFJ310LT
ON Semiconductor
Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI
Lowest to $0.6584
ECAD model for 2SK2625LS
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention