EN
  • EN
  • DE

2SJ538-TL

Part No 2SJ538-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158722-2SJ538-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ538-TL CAD Model

Description

Introducing the 2SJ538-TL P-Channel MOSFET by ON Semiconductor

The 2SJ538-TL is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the needs of a wide range of applications, offering a perfect blend of power efficiency and reliability. With its compact form factor and robust design, the 2SJ538-TL is an excellent choice for designers looking to optimize their power management systems.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage (VDS): -60V, ensuring safe operation for high-voltage applications.
  • Continuous Drain Current (ID): -5A, delivering robust performance for a wide range of loads.
  • Power Dissipation (PD): 1.25W, enabling efficient power usage and minimizing heat generation.
  • RDS(on): Low on-resistance, providing reduced conduction losses and improved power efficiency.
  • Package: Comes in a space-saving SOT-428 (SC-73) package, ideal for compact circuit designs.

Applications

The 2SJ538-TL MOSFET is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Power management for portable devices

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2SJ538-TL MOSFET is no exception, as it has undergone rigorous testing to ensure it performs under the most demanding conditions. Users can trust this component to deliver consistent performance over its lifetime.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the 2SJ538-TL is designed with eco-friendly materials and adheres to international standards for environmental compliance. This commitment helps customers create sustainable products while reducing their environmental footprint.

With its exceptional features, the 2SJ538-TL from ON Semiconductor stands out as a superior choice for designers seeking to enhance the efficiency and reliability of their electronic designs.

You May Also Be Interested in

Vishay
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention