Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158678-2SJ499
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ499
Introduction Date August 11, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ499 CAD Model

Description

Product Overview: 2SJ499 P-Channel MOSFET

The 2SJ499 is a high-performance P-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a wide array of electronic applications. This MOSFET is designed to handle high power and high-speed switching operations with ease, making it an ideal choice for power management tasks in complex electronic circuits.

Key Features

  • Low On-Resistance: The 2SJ499 boasts a low on-resistance, which minimizes power loss and improves overall efficiency during operation.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET is capable of handling high-frequency operations, which is crucial for power supplies and converters.
  • Gate Charge: It features a low gate charge, which reduces the energy required to turn the MOSFET on and off, further enhancing its efficiency.
  • Voltage Rating: With a robust voltage rating, the 2SJ499 is designed to withstand significant voltage stress, ensuring a durable performance in various applications.
  • P-Channel: As a P-Channel device, it is typically used in the high side switching applications and can be easier to drive in certain circuit configurations compared to N-Channel MOSFETs.

Applications

The 2SJ499 is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switches
  • Battery management systems
  • Energy-efficient power management designs

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The 2SJ499 MOSFET is no exception, delivering consistent performance and a long operational lifespan. It is built to meet stringent industry specifications, ensuring it performs reliably in even the most demanding environments.

For detailed specifications, datasheets, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their sales representatives for more information on the 2SJ499 P-Channel MOSFET.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
ON Semiconductor
N-Channel JFET 30V SOT-23
Lowest to $0.0849
ECAD model for MMBF4393LT
Toshiba Semiconductor and Storage
N CHANNEL MOS TYPE (DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
Need more? Email Us
ECAD model for 2SK2606
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ECAD model for MCH3914-8-TL-H
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
ON Semiconductor
JFET N-Channel 25V 40mA SOT-23
Lowest to $0.2084
ECAD model for SMMBFJ310LT
ON Semiconductor
Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI
Lowest to $0.6584
ECAD model for 2SK2625LS

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.1995 $80.7980
8+ $16.5749 $132.5992
13+ $16.0562 $208.7306
17+ $15.5388 $264.1596
22+ $15.0213 $330.4686
29+ $13.4664 $390.5256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,050 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention