EN
  • EN
  • DE

2SJ414-TL-E

Part No 2SJ414-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158619-2SJ414-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ414-TL-E CAD Model

Description

ON Semiconductor 2SJ414-TL-E - Power MOSFET

The ON Semiconductor 2SJ414-TL-E is a high-performance P-Channel Power MOSFET designed to deliver efficient power management and switching. This MOSFET is part of ON Semiconductor's extensive portfolio of semiconductor solutions, engineered to cater to a wide range of applications, including power supply, motor control, and inverter systems.

Key Features

  • Low On-Resistance: The 2SJ414-TL-E boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for high-efficiency power management designs.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET enables quick transitions, contributing to improved performance in high-frequency circuits.
  • Gate Charge: It features a reduced gate charge, which facilitates faster switching speeds and reduces power consumption during the switching phase.
  • Voltage Rating: With a drain-to-source voltage (Vdss) rating of -60V, it can handle significant voltage levels, making it suitable for a variety of power applications.
  • Current Capacity: The device is capable of conducting a continuous drain current (Id) of -10A, allowing it to manage high current loads efficiently.

Applications

The 2SJ414-TL-E is versatile and can be used in an array of applications, such as:

  • DC/DC converters
  • Power management systems
  • Motor drives and inverters
  • Switching regulators
  • Load switches

Package and Reliability

This MOSFET is packaged in a compact, surface-mount package (P-TP-3), which not only saves space on the PCB but also ensures robustness and reliability for long-term operation. The 2SJ414-TL-E is also RoHS compliant, adhering to environmental standards and restrictions on hazardous substances.

Whether you are designing a sophisticated power supply or seeking a reliable component for high-speed switching, the ON Semiconductor 2SJ414-TL-E Power MOSFET is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
Lowest to $0.2132
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess