The ON Semiconductor 2SJ413 is a reliable and efficient P-Channel MOSFET that is designed to deliver high-performance switching and amplification applications. This MOSFET is well-suited for a variety of electronic circuits, including power management systems, motor controls, and audio amplifiers, offering designers a versatile component with excellent power handling capabilities.
Key Features
- Low On-Resistance: The 2SJ413 features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-current applications.
- High-Speed Switching: This MOSFET offers high-speed switching characteristics, enabling fast transitions and reducing switching losses in power conversion systems.
- Gate Charge: The optimized gate charge of the 2SJ413 allows for reduced drive power and further enhances its switching performance.
- Voltage Rating: With a high drain-source voltage rating, this device can handle significant voltages, providing robust performance in a wide range of applications.
Applications
- Power Supplies
- DC/DC Converters
- Motor Drives
- Audio Amplifiers
- Battery Management Systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 2SJ413 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring long-term stability and consistency in a variety of operating conditions.
Environmental Compliance
The 2SJ413 is compliant with environmental regulations, including RoHS (Restriction of Hazardous Substances), which makes it suitable for use in environmentally sensitive applications and helps manufacturers meet regulatory requirements for electronic products.
Technical Specifications
Parameter
Value
Configuration
Single
Channel Type
P-Channel
Drain-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
35A
Power Dissipation (P<sub>D)
80W
R<sub>DS(on)
Typically 0.035Ω