Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158613-2SJ400-DL-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ400
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SJ400-DL-E CAD Model

Description

The ON Semiconductor 2SJ400-DL-E is a high-performance P-Channel MOSFET designed to deliver efficient power management and control in a wide range of applications. This MOSFET utilizes advanced technology to provide low on-resistance, high switching speeds, and excellent thermal performance, making it an ideal choice for power conversion and regulation tasks.

Key Features

  • Low On-Resistance: The 2SJ400-DL-E MOSFET boasts a very low on-resistance, which minimizes conduction losses and enhances overall efficiency. This feature is particularly beneficial in applications where power conservation is critical.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET offers rapid transition times, reducing switching losses and improving performance in high-frequency circuits.
  • High Power Dissipation: With its exceptional thermal characteristics, the 2SJ400-DL-E can handle high levels of power dissipation, making it suitable for demanding environments and heavy-duty operations.
  • P-Channel Device: As a P-Channel device, it simplifies the drive circuitry in high-side switch configurations due to its ability to be directly driven by positive gate voltages.

Applications

The versatility of the 2SJ400-DL-E allows it to be used in a variety of applications, including:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load Switching
  • Battery Management Systems
  • Energy Storage Systems

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -60 V Continuous Drain Current (I<sub>D) -7 A Power Dissipation (P<sub>D) 1.5 W Operating Temperature Range -55°C to +150°C

Overall, the ON Semiconductor 2SJ400-DL-E P-Channel MOSFET is a robust and reliable component that offers superior performance for a wide range of electronic designs. Its combination of low on-resistance, high-speed switching, and excellent thermal properties make it a go-to choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
P-Channel JFET 25V SOT-23
Lowest to $0.2335
ECAD model for MMBFJ177LT
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01Q0L
ON Semiconductor
JFET N-Channel 25V 40mA SOT-23
Lowest to $0.2084
ECAD model for SMMBFJ310LT
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF
ON Semiconductor
Lowest to $0.8215
ECAD model for SMMBFJ175LT1G
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
Microsemi Corporation
N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Need more? Email Us
ECAD model for 2N4091
ON Semiconductor
N-Channel JFET 25V SOT-23
Lowest to $0.2382
ECAD model for MMBFU310LT

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention