EN
  • EN
  • DE

2SJ316-TD

Part No 2SJ316-TD
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158528-2SJ316-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ316-TD CAD Model

Description

The ON Semiconductor 2SJ316-TD is a high-performance P-Channel MOSFET that offers a compact solution for power management and switching applications. This device is designed to deliver efficient power control with low on-state resistance and high switching speeds, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Low On-Resistance: The 2SJ316-TD features a low on-resistance (RDS(on)), which minimizes power loss and enhances the overall efficiency of the system in which it is used.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-frequency operations, which is essential for modern power conversion and regulation circuits.
  • Gate Charge: The reduced gate charge of the 2SJ316-TD allows for lower switching losses and faster switching speeds, contributing to the efficiency of the device.
  • Voltage Rating: This device is rated for a drain-source voltage (VDSS) of -60V, making it suitable for a variety of applications that require a moderate voltage range.
  • Continuous Drain Current: It offers a continuous drain current (ID) of -14A, ensuring reliable performance under high-current conditions.
  • Thermal Performance: The 2SJ316-TD is encapsulated in a TO-252 (DPAK) package, which provides excellent thermal performance and helps in maintaining stability even under high-temperature conditions.

Applications

The ON Semiconductor 2SJ316-TD MOSFET is versatile and can be used in various applications, including:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Drive Controllers
  • Load/Power Switching
  • Battery Management Systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The 2SJ316-TD MOSFET is manufactured with the highest standards, ensuring that it meets the rigorous requirements of the electronics industry. Users can trust this component for consistent performance and longevity in their critical applications.

You May Also Be Interested in

Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
Lowest to $0.2132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8002 $62.4026
30+ $3.9386 $118.1580
46+ $3.8150 $175.4900
63+ $3.6925 $232.6275
81+ $3.5690 $289.0890
109+ $3.1994 $348.7346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess