ON Semiconductor 2SD1047C NPN Power Transistor
The ON Semiconductor 2SD1047C is a high-power NPN bipolar junction transistor designed for use in high-speed switching applications. This robust power transistor is ideal for a range of electronic circuits, offering high efficiency and reliability. With its superior switching speeds and high current handling capabilities, the 2SD1047C is a perfect choice for power amplification and switching in industrial, commercial, and consumer electronics.
Key Features:
- High Power Dissipation: The 2SD1047C is capable of dissipating high levels of power, with a maximum power dissipation of 100W, ensuring stable performance in demanding applications.
- High Collector-Emitter Voltage: With a collector-emitter voltage (V<sub>CEO) of 140V, this transistor can handle high voltage operations, making it suitable for power supplies and other high voltage circuits.
- High Current Capacity: It can support a collector current (I<sub>C) of up to 12A, allowing it to drive high current loads with ease.
- Fast Switching Speed: The device features quick switching characteristics, which is crucial for applications requiring high-speed operation.
- Complementary PNP Type: The 2SD1047C has a complementary PNP type, making it versatile for push-pull configurations in amplifiers.
- Robust Package: Encased in a TO-3P package, the transistor is designed for optimal heat dissipation and ruggedness.
Applications:
- Switching regulators
- DC-DC converters
- Motor controls
- Audio power amplifiers
- High fidelity amplifiers
- Power management systems
The 2SD1047C transistor from ON Semiconductor represents a reliable solution for designers looking to incorporate a high-performance NPN transistor into their systems. Its combination of high power handling, fast switching, and high current capabilities make it a versatile component for a wide array of power applications.