Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 240mV at 100mA, 2A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 500mA, 2V
Maximum Power 800mW
Frequency - Transition 400MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Family Part Number 2SC5706
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 709131-2SC5706-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5706-E CAD Model

Description

ON Semiconductor 2SC5706-E NPN Power Transistor

The ON Semiconductor 2SC5706-E is a robust NPN power transistor designed to deliver high-speed switching performance in various applications. This component is well-suited for power amplification and switching, making it a versatile choice for engineers and designers looking to enhance the efficiency and reliability of their electronic circuits.

Key Features

  • High Current Capacity: The 2SC5706-E is capable of handling a continuous collector current (Ic) of up to 5A, allowing it to drive larger loads with ease.
  • High Voltage Tolerance: With a collector-emitter voltage (Vceo) of 50V, it can operate efficiently in circuits with higher voltage requirements.
  • Low Saturation Voltage: The transistor has a low collector-emitter saturation voltage, which minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Designed for high-speed switching, the 2SC5706-E can switch on and off rapidly, which is critical for applications requiring quick response times.
  • High Power Dissipation: It has a power dissipation (Pc) of 20W, allowing it to handle significant power levels without overheating.

Applications

The 2SC5706-E is ideal for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Audio amplifiers
  • Switching regulators
  • LED lighting systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The 2SC5706-E transistor is built with high-grade materials and undergoes rigorous testing to ensure it meets the industry standards for performance and durability. Its robust construction makes it suitable for industrial and commercial applications where reliability is of the utmost importance.

Environmental Compliance

The 2SC5706-E is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is not only safe for users but also minimizes its environmental footprint.

In summary, the ON Semiconductor 2SC5706-E NPN power transistor is a high-performance component that provides efficient operation, fast switching speeds, and high current handling capabilities, making it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 25V 0.2A TO92 / Trans GP BJT PNP 25V 0.2A 625000mW 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for MPS4126RLRA
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Tube / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE800STU
ON Semiconductor
Trans Darlington PNP 100V 10A 2000mW 3-Pin(3+Tab) TO-220FP Tube / TRANS PNP DARL 100V 10A TO220FP
Lowest to $10.3022
ECAD model for MJF6668
ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0511 $57.9709
45+ $2.5035 $112.6575
70+ $2.4252 $169.7640
96+ $2.3471 $225.3216
124+ $2.2688 $281.3312
166+ $2.0341 $337.6606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,492 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention