EN
  • EN
  • DE

2SB560F-MP-AE

Part No 2SB560F-MP-AE
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036791-2SB560F-MP-AE
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB560F-MP-AE CAD Model

Description

Product Overview: 2SB560F-MP-AE by ON Semiconductor

The 2SB560F-MP-AE is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to offer exceptional switching and amplification capabilities for a wide range of electronic applications. With its robust construction and advanced features, the 2SB560F-MP-AE is an ideal choice for designers looking for reliability and efficiency.

Key Features

  • High Current Capacity: Capable of handling high current loads, making it suitable for power regulation and control in complex circuits.
  • Low Saturation Voltage: Offers low VCE(sat) which minimizes power loss and improves overall efficiency, essential for power-sensitive designs.
  • Fast Switching Speed: Engineered to switch on and off rapidly, enabling high-speed operations in switching applications.
  • Excellent Gain Characteristics: Features high hFE levels, providing strong signal amplification for better performance in analog circuits.
  • Robust Temperature Performance: Operates effectively over a wide temperature range, ensuring stability and reliability in varying environmental conditions.

Applications

The 2SB560F-MP-AE transistor is versatile and can be used in various applications, including but not limited to:

  • Power management systems
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Switching regulators
  • DC-DC converters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SB560F-MP-AE is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards set by ON Semiconductor. Customers can trust this product for long-term performance and consistent operation in their electronic devices.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the 2SB560F-MP-AE is produced with eco-friendly materials and complies with international environmental regulations. This commitment ensures that the product not only meets current demands but also contributes to a greener future.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess