Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Series -
Package Box
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 750 V
Vce Saturation (Max) @ Ib, Ic 5V @ 5A, 10A
Current - Collector Cutoff (Max) 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce 4 @ 5A, 5V
Power - Max 175 W
Frequency - Transition -
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1379161-MJ16018
Ultra Librarian 3D Model Ultra Librarian MJ16018 CAD Model

Description

The MJ16018 is a single bipolar transistor manufactured by Solid State Inc.

  • Transistor Type: NPN
  • Mounting Type: Through Hole
  • Package Options: TO-204AA, TO-3
  • Maximum Collector Current: 10A
  • Collector-Emitter Breakdown Voltage: 750V
  • DC Current Gain: 4 @ 5A and 5V
  • Vce Saturation: 5V @ 5A and 10A
  • Maximum Collector Cutoff: 250µA

You May Also Be Interested in

Fairchild/ON Semiconductor
TRANS NPN 30V 1A TO92 / Bipolar (BJT) Transistor NPN 30 V 1 A 50MHz 1 W Through Hole TO-92 (TO-226)
Lowest to $0.3764
ECAD model for MPSW01
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K
Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
Solid State Inc.
TRANS NPN 750V 10A TO3
Need more? Email Us
ECAD model for MJ16018
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention