EN
  • EN
  • DE

2SA1015LT1G

Part No 2SA1015LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 153279-2SA1015LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1015LT1G CAD Model

Description

ON Semiconductor 2SA1015LT1G PNP Transistor

The 2SA1015LT1G is a high-quality PNP transistor manufactured by ON Semiconductor, renowned for its reliability and performance in a variety of electronic applications. This versatile transistor is designed to meet the needs of modern electronic circuits, offering efficient amplification and switching capabilities.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector-Base Voltage (VCBO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -150mA
  • Power Dissipation (Pd): 400mW
  • DC Current Gain (hFE): 70 to 400
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The 2SA1015LT1G transistor is an ideal component for low-frequency amplifiers and switching applications. It boasts a compact TO-92 package, which is well-suited for through-hole PCB mounting, making it a practical choice for both hobbyist projects and commercial products.

Applications

Due to its versatile nature, the 2SA1015LT1G can be implemented in a wide range of applications, including:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • Driver stages in hi-fi systems
  • Low-power switching circuits
  • Linear amplification and switching

ON Semiconductor's commitment to quality ensures that the 2SA1015LT1G transistor delivers consistent performance and durability. The device is designed to handle continuous collector currents up to -150mA, making it suitable for moderate power applications. Its high current gain also enables efficient operation in various circuit configurations.

Whether you are developing an audio amplifier, working on signal processing, or designing a switching circuit, the 2SA1015LT1G from ON Semiconductor is a reliable choice that combines performance with cost-effectiveness. Its robust construction and favorable electrical characteristics make it a go-to component for engineers and electronics enthusiasts alike.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess