EN
  • EN
  • DE

2R5TPL470M7

Part No 2R5TPL470M7
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 713057-2R5TPL470M7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2R5TPL470M7 CAD Model

Description

Product Overview: 2R5TPL470M7 - ON Semiconductor

The 2R5TPL470M7 is a cutting-edge capacitor product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This capacitor is part of ON Semiconductor's portfolio of energy storage solutions designed to provide efficient power management in a variety of electronic applications. With its compact form factor and robust construction, the 2R5TPL470M7 is an ideal choice for designers looking to enhance the performance and reliability of their electronic circuits.

Key Features

  • Capacitance: The 2R5TPL470M7 offers a capacitance value of 470 microfarads (μF), providing a substantial energy storage capacity for smoothing voltage fluctuations and maintaining stable power supply in electronic devices.
  • Rated Voltage: This capacitor is rated for 2.5 volts (V), making it suitable for low-voltage applications where precise power control is essential.
  • Temperature Range: The operational temperature range of this product is from -40°C to +85°C, ensuring reliable performance under a wide range of environmental conditions.
  • Package: It comes in a compact and surface-mountable 7.3mm x 4.3mm package, which is conducive to high-density circuit designs and saves valuable board space.
  • Long Life: Designed for longevity, the 2R5TPL470M7 boasts an extended operational life, making it a dependable choice for applications requiring long-term stability and minimal maintenance.

Applications

The 2R5TPL470M7 is versatile and can be used in various applications, including:

  • Portable electronics where space and power efficiency are critical
  • Power supply circuits in need of low-voltage, high-capacitance solutions
  • Energy storage in industrial and automation systems
  • Backup power applications to maintain data integrity during power interruptions

ON Semiconductor's 2R5TPL470M7 is engineered to meet the demands of modern electronic devices, offering designers a reliable and high-performing capacitor solution. Its combination of high capacitance, low voltage operation, and durability in a miniaturized package make it a top choice for cutting-edge electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation for the 2R5TPL470M7 capacitor.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess