EN
  • EN
  • DE

2N6075A

Part No 2N6075A
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 600V 4A TO225AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer ON Semiconductor
Packaging Bulk
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 2.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Device Package TO-225AA
Win Source Part Number 197470-2N6075A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6075A CAD Model

Description

ON Semiconductor 2N6075A Triac

The 2N6075A is a robust and versatile triac designed by ON Semiconductor, a leader in power and signal management solutions. This semiconductor device is widely used in AC power control applications, enabling the control of electrical power with high efficiency and precision. The 2N6075A is particularly suited for moderate power loads where reliable switching is required.

With its bi-directional triode AC switch functionality, the 2N6075A can control AC power in both directions, making it an ideal choice for applications such as motor control, lighting dimmers, and heating regulation. Its gate-triggered operation allows for easy interfacing with microcontroller-based systems or other control circuits, providing flexibility in various design implementations.

Key Features:

  • Rated Voltage: The device can handle up to 600V peak off-state and blocking voltage, making it suitable for mains voltage applications.
  • Current Handling: It is capable of controlling currents of up to 4A RMS, with peak surge currents capable of reaching up to 30A, ensuring reliable performance in surge-prone environments.
  • Gate Trigger Current: The 2N6075A features a sensitive gate that requires a low trigger current, typically in the range of 5 to 15mA, facilitating easier control and interfacing with logic-level circuits.
  • Thermal Performance: Excellent thermal performance is achieved through a robust package design, which ensures reliable operation even at elevated temperatures.
  • Package Type: Encased in a TO-225 package, the 2N6075A offers a compact form factor while maintaining good thermal and electrical characteristics.

Whether it's for phase control operations, such as light dimming or speed control of electric motors, or for on/off switching in applications like solid-state relays, the 2N6075A provides a dependable solution. Its combination of high voltage and current handling capabilities, along with the sensitive gate trigger, makes this triac a highly effective component for designers looking to enhance the performance of their AC power control systems.

For detailed technical specifications, application notes, and support documents, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess