Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) at Ib, Ic 10V at 100mA, 500mA
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 100mA, 10mV
Maximum Power 20W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-225AA
Family Part Number 2N5655
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1123989-2N5655
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5655 CAD Model

Description

ON Semiconductor 2N5655 NPN Power Transistor

The 2N5655 is a high-power NPN bipolar transistor manufactured by ON Semiconductor, designed for a wide range of applications requiring high voltage and high current capabilities. This versatile component is widely used in power regulation, amplification, and switching applications where performance and reliability are critical.

Key Features:

  • High Voltage Capability: The 2N5655 is capable of handling high voltage operations, making it suitable for industrial and commercial power applications.
  • High Current Handling: This transistor can handle significant current loads, ensuring reliable performance in demanding situations.
  • TO-3 Package: The robust TO-3 metal case offers superior heat dissipation characteristics, which is essential for maintaining stability and extending the life of the transistor in high-power applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) allows for efficient operation, minimizing power loss and improving overall system efficiency.

Applications:

  • Power supply regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • High-power inverters

Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 60V Collector Current (I<sub>C) 15A Power Dissipation (P<sub>D) 115W Operating Junction Temperature (T<sub>J) -65 to +200°C

The 2N5655 NPN transistor by ON Semiconductor is a reliable choice for designers and engineers looking for a component that offers both high power handling and efficiency. With its robust design and versatile application range, it stands as a solid choice for various high-performance power solutions.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT NPN 230V 15A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 230V 15A TO247
Lowest to $2.9324
ECAD model for MJW3281AG
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
Diodes Incorporated
TRANS NPN DARL 30V 0.3A SC70-3 / Trans Darlington NPN 30V 0.3A 200mW 3-Pin SOT-323 T/R
Lowest to $0.1091
ECAD model for MMSTA14-7
ON Semiconductor
NPN SILICON PLANAR MEDIUM POWER TRANSISTORS | TRANS NPN MED PWR 30V 2A TO-237
Need more? Email Us
ECAD model for 2N6714
ON Semiconductor
Complementary Power Transistors | TRANS NPN 60V 10A DPAK
Lowest to $0.2910
ECAD model for MJD3055
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
Diodes Incorporated
Trans GP BJT NPN 40V 0.2A 1000mW 3-Pin X1-DFN T/R / 40V NPN SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.2A DFN1006-3
Lowest to $2.3940
ECAD model for MMBT3904LP-7
ON Semiconductor
Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Need more? Email Us
ECAD model for MJ15011G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention