Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr onsemi
Series 10E
Package Tube
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Function Universal
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number MC10E142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC10E142FNGOS,2156-MC10E142FNG-ON,ONSONSMC10E142FNG
Standard Package 37
Win Source Part Number 1076626-MC10E142FNG
Ultra Librarian 3D Model Ultra Librarian MC10E142FNG CAD Model

Description

ON Semiconductor MC10E142FNG Overview

The MC10E142FNG is a quintessential component in the realm of high-speed digital circuits, developed by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This high-performance integrated circuit is specifically designed to address the needs of ECL (Emitter-Coupled Logic) systems, providing the speed and precision required for the most demanding applications.

Key Features

  • 5.0V ECL: The MC10E142FNG operates with a 5.0V power supply, which is standard for ECL circuits, ensuring compatibility with a wide range of ECL components and systems.
  • Quad Register: This IC features a quad register, which means it contains four individual registers that can be used in parallel, providing flexibility and efficiency in data storage and manipulation tasks.
  • Master Reset: An essential feature for system control, the master reset function allows for the synchronous reset of all registers, ensuring reliable and predictable operation during power-up sequences or when a system reset is required.
  • Differential Inputs and Outputs: The MC10E142FNG boasts differential inputs and outputs, which provide improved noise immunity and allow for the use of differential signaling for enhanced data integrity over longer distances and in electrically noisy environments.
  • High-Speed Performance: With its ECL technology, this IC offers high-speed performance, making it suitable for applications that require fast data processing and short response times, such as telecommunications and advanced computing systems.

Applications

The versatility and high-speed capabilities of the MC10E142FNG make it an ideal choice for a plethora of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Advanced computing and data processing

Package and Quality

The MC10E142FNG is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection for the IC. ON Semiconductor's commitment to quality ensures that each unit meets stringent standards for performance and reliability, making the MC10E142FNG a reliable choice for designers and engineers seeking high-speed logic solutions.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ECAD model for CD74HC107MT
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HC374DB,118
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for SN74LVTH162374DL
Texas Instruments
IC FF D-TYPE SINGLE 6BIT 16SOIC
Need more? Email Us
ECAD model for CD40174BM
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for SN74LVTH574DB
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention