EN
  • EN
  • DE

2N3903

Part No 2N3903
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Transistors(NPN Silicon) | TRANS NPN 40V 0.2A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 300mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 50 at 10mA, 1V
Maximum Power 625mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N3903
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123807-2N3903
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3903 CAD Model

Description

ON Semiconductor 2N3903 NPN Transistor

The ON Semiconductor 2N3903 is a versatile NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This transistor is widely recognized for its reliable performance and affordability, making it a staple in electronic circuits.

Key Features:

  • High Current Gain (h<sub>FE): The 2N3903 offers a high current gain, typically around 100, which is beneficial for amplification purposes.
  • Low Saturation Voltage: The device operates with a low collector-emitter saturation voltage, ensuring efficient power usage and reduced heat dissipation.
  • TO-92 Package: Encased in a TO-92 package, the 2N3903 is compact and suitable for through-hole mounting, simplifying the assembly process.
  • Versatility: This transistor is capable of driving moderate loads and can be used in a variety of electronic circuits, including amplifiers, switches, and signal processing.

Electrical Characteristics:

  • Collector-Emitter Voltage (V<sub>CEO): 40V
  • Collector-Base Voltage (V<sub>CBO): 60V
  • Emitter-Base Voltage (V<sub>EBO): 6V
  • Collector Current (I<sub>C): 200mA
  • Power Dissipation (P<sub>D): 625mW

The 2N3903 is designed to handle continuous collector currents up to 200mA, making it suitable for a range of low-power applications. Its power dissipation capacity of 625mW allows for satisfactory operation without the need for additional heat sinking in most applications.

Applications:

  • Audio amplifiers
  • Signal processing
  • Switching circuits
  • Linear amplification
  • Driver stages in hi-fi amplifiers and television circuits

ON Semiconductor's 2N3903 is a reliable choice for designers and hobbyists alike, offering a balance of performance, ease of use, and cost-effectiveness. Its robustness and general-purpose nature make it an essential component in a wide array of electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess