EN
  • EN
  • DE

2N5461

Part No 2N5461
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans JFET P-CH 3-Pin TO-92 Box / JFET P-CH 40V 0.35W TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity P-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Current - Drain (Idss) @ Vds (Vgs=0) 2mA @ 15V
Voltage - Cutoff (VGS off) @ Id 1V @ 1μA
Max Input Capacitance 7pF @ 15V
Maximum Power Dissipation 350mW
Temperature Range - Operating -65°C to 135°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 153084-2N5461
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2N5461
Introduction Date November 26, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N5461 CAD Model

Description

ON Semiconductor 2N5461 P-Channel JFET

The ON Semiconductor 2N5461 is a high-performance P-Channel Junction Field Effect Transistor (JFET) that offers excellent characteristics for a wide range of applications. Designed for low-level analog switching and amplifier applications, this JFET is well-suited for audio, instrumentation, and sensor interfacing circuits. The 2N5461 is recognized for its high input impedance and low noise, making it an ideal choice for sensitive audio amplifiers and preamplifiers.

The device is encapsulated in a TO-92 package, which is compact and suitable for through-hole PCB mounting. This makes it easy to integrate into various circuit designs without taking up significant space. The TO-92 package also provides adequate thermal performance for the device's intended applications.

Key features of the 2N5461 include:

  • Low On-Resistance: The transistor offers a low on-state resistance, which results in minimal signal attenuation and power loss, ensuring efficient operation in analog circuits.
  • High Input Impedance: With its high input impedance, the 2N5461 minimizes the loading effect on preceding stages of a circuit, preserving signal integrity and allowing for more accurate signal processing.
  • Low Leakage Current: The device exhibits low leakage current, which is critical for maintaining signal fidelity and reducing power consumption in standby modes.
  • Low Noise: The 2N5461 is characterized by its low noise performance, which is essential for applications that require clean and precise signal amplification.

The 2N5461 operates effectively over a wide range of temperatures, making it reliable in varying environmental conditions. Its P-Channel configuration allows for the design of complementary circuits when paired with an N-Channel JFET, offering designers flexibility in creating balanced designs.

This product from ON Semiconductor is a testament to the company's commitment to providing high-quality components for the electronics industry. Whether you're designing an audio amplifier, a sensitive sensor interface, or a precise analog switch, the 2N5461 is an excellent choice that combines performance, reliability, and versatility.

For detailed specifications and application guidelines, refer to the official datasheet provided by ON Semiconductor. The 2N5461 is available through various distributors and is supported by ON Semiconductor's technical resources to assist designers in their product development journey.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess