EN
  • EN
  • DE

2N5088G

Part No 2N5088G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Amplifier Transistors NPN Silicon | TRANS NPN 30V 0.05A TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 50mA
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 500mV at 1mA, 10mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 300 at 100μA, 5V
Maximum Power 625mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N5088
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123922-2N5088G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N5088G CAD Model

Description

ON Semiconductor 2N5088G Bipolar Transistor

The 2N5088G is a high-performance NPN bipolar transistor from ON Semiconductor, designed to meet the stringent requirements of a wide range of electronic applications. This versatile transistor is well-suited for use in audio amplifiers, signal processing, and other general-purpose amplification applications due to its excellent gain characteristics and low noise level.

Key Features

  • High Gain Bandwidth Product: The 2N5088G offers a high transition frequency, making it ideal for applications requiring fast switching and amplification of high-frequency signals.
  • Low Noise: It exhibits low noise performance, which is crucial for audio applications and sensitive signal processing circuits.
  • High DC Current Gain: This transistor has a high DC current gain (hFE), which allows for a significant amplification of the input signal without requiring a large base current.
  • Maximum Ratings: It can handle a continuous collector current of up to 50mA, a collector-base voltage of 30V, and a collector-emitter voltage of 30V, ensuring robust performance for a variety of electronic designs.
  • TO-92 Package: Encased in a TO-92 package, the 2N5088G is easy to integrate into a wide range of electronic circuits, offering flexibility in PCB design and compatibility with standard soldering processes.

Applications

The ON Semiconductor 2N5088G is highly adaptable and can be used in numerous applications, such as:

  • Audio frequency amplifiers and preamplifiers
  • Signal processing circuits
  • Active filters
  • Driver stages in hi-fi equipment
  • Switching circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2N5088G is no exception. It is built to high standards, ensuring reliable performance and a long operational life. Whether for commercial, industrial, or educational use, this transistor is an excellent choice for designers seeking a dependable and efficient solution for their amplification needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess