EN
  • EN
  • DE

DSE18-06A

Part No DSE18-06A
Manufacturer IXYS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IXYS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822077-DSE18-06A
Ultra Librarian 3D Model Ultra Librarian DSE18-06A CAD Model

Description

The DSEI18-06A is a fast recovery epitaxial diode (FRED) manufactured by IXYS. These diodes are designed for high-speed switching applications, particularly in power electronics circuits, offering reduced reverse recovery time and lower switching losses compared to standard rectifier diodes.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as rectifier diodes in SMPS circuits to improve efficiency and reduce EMI.
  • Power Factor Correction (PFC) Circuits: Employed in PFC circuits to reduce harmonic distortion and improve power quality.
  • Inverters: Utilized in inverter circuits for renewable energy systems (solar, wind) and motor drives.
  • Welding Equipment: Integrated into welding power supplies for high-frequency rectification.
  • Induction Heating: Used in induction heating systems for efficient power conversion.

Features

  • Fast Recovery Time: Offers a short reverse recovery time, reducing switching losses.
  • High Voltage Rating: Designed to withstand high reverse voltages, ensuring reliable operation in high-power circuits.
  • Low Forward Voltage Drop: Minimizes conduction losses, improving overall efficiency.
  • High Surge Current Capability: Can withstand high surge currents, providing robustness against transient conditions.
  • Epitaxial Construction: Ensures uniform and controlled doping profiles for optimized performance.

Benefits

  • Improved Efficiency: Reduces switching losses, leading to higher efficiency in power electronic circuits.
  • Reduced EMI: Minimizes electromagnetic interference due to faster switching characteristics.
  • Enhanced Reliability: Provides robust performance in demanding operating conditions.
  • Increased Power Density: Enables the design of more compact and efficient power supplies and inverters.
  • Lower Operating Temperature: Reduces heat generation, improving the overall reliability of the system.

The DSEI18-06A offers a combination of fast recovery time, high voltage rating, and low forward voltage drop, making it suitable for a wide range of high-speed switching applications. For detailed specifications, including voltage and current ratings, recovery time, and thermal resistance, consult the official IXYS datasheet. This will ensure proper implementation and optimal performance in the intended application.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,117 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess