Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type NPN
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 5V at 7A, 15A
Current - Collector Cutoff (Maximum) 700μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 10 at 4A, 2V
Maximum Power 115W
Frequency - Transition 6MHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Family Part Number 2N3055
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123696-2N3055AG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3055AG CAD Model

Description

ON Semiconductor 2N3055AG Power Transistor

The 2N3055AG is a highly reliable power transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This NPN bipolar junction transistor (BJT) is specifically designed for general-purpose switching and amplifier applications. The 2N3055AG is known for its robust construction and exceptional performance characteristics, making it a preferred choice for a wide range of electronic circuits.

Key Features

  • High Current Handling: The 2N3055AG is capable of handling continuous collector currents up to 15 A, making it suitable for high-power applications.
  • Voltage Capability: With a collector-emitter voltage (VCEO) of 60 V and collector-base voltage (VCBO) of 100 V, it can be used in circuits with moderate voltage requirements.
  • Power Dissipation: It has a substantial power dissipation rating of 115 W, ensuring reliable operation under heavy load conditions.
  • Robust Thermal Performance: The device is encapsulated in a TO-3 metal can package, which provides excellent heat dissipation and thermal stability.
  • High Transition Frequency: Featuring a transition frequency (fT) of 2.5 MHz, the 2N3055AG can be employed in audio amplification and high-frequency signal processing.
  • Complementary PNP Type: It can be paired with a complementary PNP type transistor for push-pull amplifier configurations, enhancing its versatility in circuit designs.

Applications

  • Linear power supplies and regulators
  • Power inverters and converters
  • Audio amplifiers
  • Motor control circuits
  • High power switching applications

ON Semiconductor's 2N3055AG is a testament to the company's commitment to providing high-quality semiconductor devices. Whether you're designing an audio amplifier, a motor controller, or a power supply, the 2N3055AG offers the reliability and performance needed for efficient and long-lasting operation. Its industry-standard TO-3 package ensures compatibility with a wide range of heatsinks, making it easy to integrate into your existing designs or new projects.

With its robust design and versatile application range, the 2N3055AG remains a go-to transistor for engineers and hobbyists alike, seeking components that deliver consistent performance and durability.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Tube / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE800STU
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
TRANS NPN 25V 0.5A TO92 / Trans GP BJT NPN 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6560G
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4090 $57.0450
12+ $9.3613 $112.3356
19+ $9.0688 $172.3072
26+ $8.7762 $228.1812
34+ $8.4837 $288.4458
45+ $7.6060 $342.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 113 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention