EN
  • EN
  • DE

M29DW323DB70N6F

Part No M29DW323DB70N6F
Manufacturer STMicroelectronics
Catalog Memory
Description 32 Mbit 4Mb x8 or 2Mb x16, Dual Bank 8:24, Boot Block 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210211-M29DW323DB70N6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29DW323DB70N6F CAD Model

Description

The M29DW323DB70N6F is a state-of-the-art 32-Mbit non-volatile flash memory product from STMicroelectronics, designed for high-speed, low-power data storage and retrieval. This device is part of STMicroelectronics' M29 family, known for its reliability and performance in a wide range of applications, from embedded systems to consumer electronics.

Key Features

  • Memory Size: 32 Mbit (4M x 8 or 2M x 16)
  • Interface Type: Parallel
  • Speed: 70ns access time
  • Operating Voltage Range: 2.7V to 3.6V
  • Temperature Range: -40°C to +85°C
  • Package: 48-Pin TSOP (Type I)
  • Technology: Multi-Level Cell (MLC) NAND Flash

Performance and Flexibility

The M29DW323DB70N6F flash memory provides fast read access times up to 70ns, making it an excellent choice for applications requiring high-speed data access. The memory can be accessed in either 8-bit or 16-bit mode, offering flexibility for system designers. The device also supports a variety of read modes, including normal, burst, and page read, to optimize performance for specific needs.

Reliability and Security

STMicroelectronics understands the importance of data integrity and security in today's digital world. The M29DW323DB70N6F offers advanced features such as block protection and a hardware lock to prevent unauthorized access to the memory content. Additionally, the device is designed with a high endurance cycle and data retention capability, ensuring reliable storage over an extended period.

Applications

With its robust design and versatile features, the M29DW323DB70N6F is suitable for a broad range of applications. It is commonly used in telecommunications, automotive systems, consumer electronics like digital cameras and MP3 players, as well as in industrial automation systems where reliable and fast non-volatile memory is crucial.

Overall, the M29DW323DB70N6F from STMicroelectronics is a top-tier flash memory solution that offers a perfect blend of speed, reliability, and flexibility for designers and engineers looking to enhance their data storage capabilities.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2356 $51.7696
38+ $2.6549 $100.8862
59+ $2.5719 $151.7421
81+ $2.4890 $201.6090
104+ $2.4060 $250.2240
140+ $2.1571 $301.9940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 734 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess