EN
  • EN
  • DE

2KBP10M

Part No 2KBP10M
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description IN-LINE GLASS PASSIVATED SINGLE PHASE RECTIFIER BRIDGE | BRIDGE RECT 1PHASE 1KV 2A KBPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 3.14A
Current - Reverse Leakage at Vr 5μA at 1000V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBPM
Supplier Device Package KBPM
Family Part Number 2KBP10
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1123604-2KBP10M
Manufacturer Homepage www.transyselectronics.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2KBP10M CAD Model

Description

The ON Semiconductor 2KBP10M is a robust single-phase bridge rectifier designed to convert an input AC current into a DC current. This electronic component is ideal for general-purpose AC-to-DC conversion in a wide range of applications, including power supplies, battery charging systems, and other electronic devices that require a reliable DC power source.

Key Features

  • Voltage Ratings: The 2KBP10M has a repetitive peak reverse voltage rating of 1000V, ensuring it can handle high-voltage applications with ease.
  • Current Capacity: It offers a forward current of 2A, making it suitable for circuit designs that require a moderate amount of power.
  • High Surge Current Capability: This bridge rectifier can withstand surge currents, making it robust against sudden spikes in the input voltage, which is critical for the longevity and reliability of the device.
  • Isolation Voltage: It features an isolation voltage of 2500V, providing additional safety and reliability in applications where electrical isolation is necessary.
  • Package: The 2KBP10M comes in a standard KBP package, which is widely used and easy to mount on printed circuit boards (PCBs).

Applications

The versatility of the 2KBP10M bridge rectifier makes it suitable for a variety of applications, including:

  • Power Management Systems
  • AC/DC Converters
  • DC Power Equipment
  • Telecommunication Devices
  • Consumer Electronics
  • Motor Controllers

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the 2KBP10M is no exception. It is designed to meet the stringent requirements of industrial and commercial electronic devices. With its high reverse voltage rating and surge current capability, this bridge rectifier ensures stable performance even under harsh conditions. The 2KBP10M is a testament to ON Semiconductor's dedication to providing components that engineers can trust for their critical power conversion needs.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess