EN
  • EN
  • DE

2KBP06M

Part No 2KBP06M
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description IN-LINE GLASS PASSIVATED SINGLE PHASE RECTIFIER BRIDGE | BRIDGE RECT 1PHASE 600V 2A KBPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 3.14A
Current - Reverse Leakage at Vr 5μA at 600V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBPM
Supplier Device Package KBPM
Family Part Number 2KBP06
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1123601-2KBP06M
Manufacturer Homepage www.transyselectronics.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 2KBP06M CAD Model

Description

The 2KBP06M is a high-quality bridge rectifier designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This robust component is essential for converting alternating current (AC) into direct current (DC), making it a crucial part of power supply units for a wide range of electronic devices and systems.

Key Features

  • Peak Repetitive Reverse Voltage: 600V
  • Maximum RMS Bridge Input Voltage: 420V
  • DC Output Current: 2A
  • High Case Dielectric Strength: 1500VRMS
  • Operating Temperature Range: -55°C to +150°C
  • Package: Molded plastic over passivated junction

Performance and Durability

The 2KBP06M bridge rectifier is engineered to provide reliable and consistent performance. Its high case dielectric strength of 1500VRMS ensures durability and long-term reliability even in challenging environments. The device operates over a wide temperature range from -55°C to +150°C, making it suitable for a variety of applications that may experience extreme operating conditions.

Applications

This bridge rectifier is versatile and can be used in numerous applications, including:

  • Power Supplies
  • Adapters
  • Lighting Systems
  • Office Automation Machines
  • Telecommunication Devices
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 2KBP06M is no exception. It is produced with the highest standards of quality control, ensuring that it meets the rigorous requirements of the electronics industry. Customers can trust this bridge rectifier to offer efficient power conversion and a long operational lifespan, thereby reducing maintenance costs and downtime.

Environmental Compliance

The 2KBP06M is designed not only for performance but also with environmental responsibility in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses and consumers looking to minimize their ecological footprint.

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $57.8766

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess