EN
  • EN
  • DE

LT1086CM-3.3

Part No LT1086CM-3.3
Manufacturer Linear Technology
Catalog Misc Products
Description 1.5A Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 3.6V, 5V, 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828462-LT1086CM-3.3
Ultra Librarian 3D Model Ultra Librarian LT1086CM-3.3 CAD Model

Description

LT1086CM-3.3 Voltage Regulator from Linear Technology

The LT1086CM-3.3 is a robust low dropout voltage regulator designed to provide a fixed output of 3.3V with a wide range of input voltages. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this regulator is part of the LT1086 series, known for their reliability and performance in various applications.

Key Features

  • Fixed Output Voltage: 3.3V, making it ideal for powering 3.3V logic in mixed-voltage systems.
  • High Current Capability: Capable of delivering up to 1.5A of continuous output current, suitable for high-current applications.
  • Low Dropout Voltage: The dropout voltage is typically just 1.3V at maximum output current, allowing for efficient operation even with low input-to-output voltage differentials.
  • Adjustable Output: While the LT1086CM-3.3 provides a fixed voltage, other versions in the LT1086 series offer an adjustable output for a custom voltage setting.
  • Protection Features: Includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and safe area compensation, ensuring the device's longevity and safe operation.
  • Stable with Low-ESR Capacitors: The regulator remains stable with low-ESR output capacitors, making it compatible with modern low-ESR capacitive loads.

Typical Applications

The LT1086CM-3.3 is versatile and can be used in a variety of electronic devices and systems, including:

  • Microprocessor power supplies
  • Memory and logic circuitry
  • Peripheral power supplies
  • Battery-powered equipment
  • Linear power regulators for DC-DC conversion

Package and Quality

This regulator comes in a TO-263 (D2PAK) package, which is suitable for surface mount technology and is known for its thermal performance. The LT1086CM-3.3 is also characterized by its robust construction, ensuring a reliable solution for both commercial and industrial temperature ranges.

With its combination of features, the LT1086CM-3.3 from Linear Technology stands out as a high-performance, reliable choice for designers looking to ensure stable power delivery in their electronic systems.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1015 $56.7105
16+ $6.6474 $106.3584
24+ $6.4397 $154.5528
33+ $6.2320 $205.6560
42+ $6.0242 $253.0164
56+ $5.4010 $302.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,692 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess