ON Semiconductor 24C64WP EEPROM
The ON Semiconductor 24C64WP is a high-quality, 64-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed for a wide range of applications that require data storage which can be electrically modified. This non-volatile memory module allows byte or page write and is capable of holding data for an extended period without the need for a power supply.
Key Features:
- Storage Capacity: The 24C64WP provides a substantial 64 Kbits (8,192 x 8) of memory, making it suitable for storing user configuration parameters, device serial numbers, calibration data, and more.
- Write Cycle Time: It has a fast write cycle time of 5 ms (maximum), which allows for quick data storage and updates.
- Operating Voltage Range: The device operates across a wide voltage range from 2.5V to 5.5V, which makes it versatile for various power supply conditions and compatible with both 3.3V and 5V systems.
- Communication Interface: The 24C64WP uses the industry-standard I²C serial interface for communication, allowing for easy integration into existing designs with minimal additional components.
- Endurance: It has a high data retention capability with an endurance of 1 million write cycles and a data retention period of 100 years, ensuring reliability over the product's lifespan.
- Page Write Buffer: The device supports a page write buffer of 32 bytes, which enables efficient writing of data in blocks, thus optimizing programming time.
Applications:
The 24C64WP EEPROM is ideal for a range of applications that require reliable and flexible non-volatile memory storage. It is commonly used in:
- Consumer electronics such as personal computers, mobile phones, and gaming devices
- Industrial and automotive systems where data logging and parameter storage are critical
- Medical devices for storing patient or device information
- Telecommunication systems needing persistent storage for configuration and data
With its robust design, ease of use, and compatibility with standard communication protocols, the ON Semiconductor 24C64WP EEPROM is an excellent choice for designers and engineers looking for a dependable storage solution.