The ON Semiconductor 24C16WQ is a 16-Kb I²C-compatible Electrically Erasable Programmable Read-Only Memory (EEPROM) module that provides robust storage solutions for a variety of applications. This high-performance, non-volatile memory chip is designed to retain data integrity over a wide range of operating conditions, making it an ideal choice for sophisticated electronics that require reliable data storage and easy integration.
Key Features
- Memory Size: 16 Kbits (2,048 x 8)
- Interface: I²C (Two-Wire Serial Interface), supports 400 kHz data transfer rate
- Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system power supplies
- Write Cycle Time: 5 ms typical, ensuring quick data storage
- Endurance: 1 million write cycles, offering long-term reliability
- Data Retention: 100 years, guaranteeing extended data preservation
- Package: Available in various package options, including 8-pin PDIP, SOIC, TSSOP, and MSOP
- Temperature Range: Industrial-grade with a range of -40°C to +85°C, suitable for harsh environments
Applications
The 24C16WQ EEPROM from ON Semiconductor is versatile and can be used in a myriad of applications. It is particularly well-suited for use in:
- Consumer electronics such as smartphones, tablets, and wearables
- Industrial and automotive control systems
- Medical devices requiring non-volatile memory storage
- Smart cards and identification systems
- Internet of Things (IoT) devices and smart sensors
Advantages
The 24C16WQ stands out for its low-power consumption and small form factor, making it an excellent choice for portable and space-constrained applications. Its robust endurance and data retention specifications ensure that critical data remains safe and accessible over the product's lifetime. With its ease of integration through the I²C bus, this EEPROM is a go-to solution for developers looking for a reliable memory component that can be easily integrated into their designs.
For more detailed information, technical specifications, and support documentation, please visit the ON Semiconductor website or contact their customer support team.