EN
  • EN
  • DE

20P3863

Part No 20P3863
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 151150-20P3863
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20P3863 CAD Model

Description

ON Semiconductor 20P3863 Product Overview

The ON Semiconductor 20P3863 is a high-performance integrated circuit designed to deliver robust power management solutions across a wide range of applications. This versatile component is engineered to meet the stringent requirements of today's advanced electronic systems, providing reliable operation and efficient power handling capabilities.

Key Features

  • High Efficiency: The 20P3863 is optimized for low power loss, ensuring efficient energy usage and prolonged battery life in portable devices.
  • Thermal Management: With an advanced thermal design, this IC maintains stability and performance even under high temperature conditions.
  • Compact Size: Its small footprint makes it ideal for space-constrained applications without compromising on power or functionality.
  • Versatile Voltage Ranges: It supports a wide range of input and output voltages, making it adaptable to various power systems.
  • Protection Features: The device includes multiple protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and longevity of the end application.

Applications

The 20P3863 from ON Semiconductor is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Automotive systems requiring reliable power management
  • Industrial and medical equipment with stringent power needs
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 20P3863 is no exception. It is manufactured using industry-leading processes that ensure high reliability and performance consistency. The product undergoes rigorous testing to meet the high standards expected by designers and engineers in various fields.

Environmental Compliance

The 20P3863 is designed with environmental considerations in mind, complying with RoHS directives and other international standards to minimize its ecological footprint.

With the ON Semiconductor 20P3863, designers can expect a high-quality power management solution that delivers efficiency, reliability, and adaptability for today's demanding electronic environments.

You May Also Be Interested in

Amd
Lowest to $6.5223
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $1.6320
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
EPCOS (TDK)
Lowest to $8.1809
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2980 $61.7880
14+ $8.4488 $118.2832
22+ $8.1855 $180.0810
30+ $7.9210 $237.6300
38+ $7.6577 $290.9926
51+ $6.8653 $350.1303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess