The 1SS350-TB is a high-efficiency, ultra-fast switching diode crafted by the renowned ON Semiconductor, a company recognized for its innovative approach in semiconductor solutions. This diode is specifically designed to meet the rigorous demands of modern electronic circuits, providing exceptional performance in a compact package.
Key Features
- Ultra-Fast Reverse Recovery Time: The 1SS350-TB boasts an impressive reverse recovery time, making it ideal for high-speed switching applications.
- Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures high efficiency, which is critical for power-sensitive designs.
- High Reliability: Built to ON Semiconductor's high-quality standards, the 1SS350-TB is a symbol of reliability and long-term performance.
- Surface Mount Package: The diode comes in a small SOD-323 package, which is perfect for space-constrained applications and allows for easy integration into various circuit designs.
- Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers.
Applications
The versatility of the 1SS350-TB makes it suitable for an array of applications, including:
- Switching power supplies
- Inverters
- Protection circuits
- High-frequency rectification
- Consumer and portable devices
Technical Specifications
| Parameter |
Value |
| Package |
SOD-323 |
| Reverse Voltage |
30 V |
| Forward Current |
100 mA |
| Reverse Recovery Time |
Typical 3 ns |
| Operating Temperature Range |
-55°C to +150°C |
With its outstanding performance and ON Semiconductor's guarantee of quality, the 1SS350-TB diode is the ideal choice for designers who require a fast, efficient, and reliable component for their high-speed switching applications.