EN
  • EN
  • DE

MBRS4201T3

Part No MBRS4201T3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 200V 4A SMC / Diode Schottky 200 V 4A Surface Mount SMC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 860 mV @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 1 mA @ 200 V
Mounting Surface Mount
Case / Package DO-214AB, SMC
Supplier Device Package SMC
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number MBRS4201
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 2,500
Win Source Part Number 1325585-MBRS4201T3
Ultra Librarian 3D Model Ultra Librarian MBRS4201T3 CAD Model

Description

The ON Semiconductor MBRS4201T3 Schottky Rectifier is a high-performance, surface-mount diode designed for applications requiring low voltage drop and high efficiency. This rectifier is particularly well-suited for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Voltage Rating: The MBRS4201T3 offers a maximum repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for various electronic circuits.
  • Current Capacity: It has a high forward continuous current rating of 4 amperes (IF(AV)), ensuring it can handle typical power requirements.
  • Low Forward Voltage Drop: The device provides a low forward voltage drop (VF), which enhances power efficiency and reduces thermal stress on the system.
  • Power Loss Reduction: Its Schottky barrier design minimizes power loss, thereby improving overall system efficiency and reliability.
  • Thermal Performance: The MBRS4201T3 comes in a compact SMB package, which offers excellent thermal performance and is easy to mount on a printed circuit board (PCB).
  • Guard Ring Protection: It features a patented guard ring for enhanced ruggedness and long-term reliability.

Applications

The MBRS4201T3 Schottky Rectifier is versatile and can be used in a broad range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Automotive systems
  • Free-wheeling diodes in inverter circuits
  • Reverse battery protection
  • Power management in portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MBRS4201T3 is no exception. It is manufactured to meet high standards for stability and performance, ensuring that it can withstand the rigors of demanding electronic environments. With its robust design and ON Semiconductor's reputation, the MBRS4201T3 is a reliable choice for engineers and designers looking for a Schottky rectifier that delivers both efficiency and durability.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2518 $50.3600
485+ $0.2067 $100.2495
750+ $0.2002 $150.1500
1,035+ $0.1937 $200.4795
1,335+ $0.1873 $250.0455
1,790+ $0.1679 $300.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,474 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess