EN
  • EN
  • DE

1SMC70AT3G

Part No 1SMC70AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Zener Transient Voltage Suppressors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Leakage Current (Max) 0.005(uA)
Peak Pulse Power Dissipation 1500(W)
Reverse Stand-off Voltage 70(V)
Mounting Surface Mount
Clamping Voltage 113(V)
Number of Elements 1
Peak Pulse Current 13.3(A)
Operating Temp Range -65C to 150C
Polarity Uni-Directional
Operating Temperature Classification Military
Package Type SMC
Packaging Tape and Reel
Rad Hardened No
Reverse Breakdown Voltage 77.8(V)
Test Current (It) 1(mA)
Pin Count 2
Win Source Part Number 075075-1SMC70AT3G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian 1SMC70AT3G CAD Model

Description

ON Semiconductor 1SMC70AT3G TVS Diode

The 1SMC70AT3G is a robust Transient Voltage Suppressor (TVS) diode designed by ON Semiconductor, a leading figure in the semiconductor industry known for its high-quality electronic components. This device is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an essential component for safeguarding a wide range of applications.

Key Features

  • Voltage Range: The device offers a stand-off voltage of 70V, which is suitable for a variety of electronic circuits that require protection against high transient voltages.
  • High Surge Capability: With its peak pulse power dissipation of 1500W (10/1000μs waveform), the 1SMC70AT3G can effectively handle significant surge events, ensuring reliable performance and longevity of the protected device.
  • Fast Response Time: Its fast response time to transient events ensures that the sensitive components are shielded promptly, minimizing the risk of damage.
  • Low Incremental Surge Resistance: The diode features a low incremental surge resistance, which enhances its ability to suppress transients without a significant increase in voltage.
  • Compact Package: The 1SMC70AT3G comes in the industry-standard SMC package, which is known for its compact footprint and ease of PCB layout.
  • Environmental Compliance: It is compliant with RoHS and Halogen-Free standards, making it a suitable choice for environmentally conscious applications.

Applications

The versatility of the 1SMC70AT3G makes it an ideal choice for a broad spectrum of applications. It is commonly found in:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Communication systems, including mobile phones and networking devices
  • Industrial control equipment
  • Automotive electronics, where reliability under harsh conditions is paramount
  • Portable devices that require a high level of protection against transient voltages

With its combination of high surge protection, fast response time, and environmental compliance, the ON Semiconductor 1SMC70AT3G TVS diode is a trusted and valuable component for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess