EN
  • EN
  • DE

1SMC15AT3

Part No 1SMC15AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 15V 24.4V SMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 15V
Voltage - Breakdown (Minimum) 16.7V
Voltage - Clamping (Maximum) at Ipp 24.4V
Current - Peak Pulse (10/1000μs) 61.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package SMC
Family Part Number 1SMC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122637-1SMC15AT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMC15AT3 CAD Model

Description

Product Overview: 1SMC15AT3 - ON Semiconductor

The 1SMC15AT3 is a robust transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance device is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • Peak Pulse Power Dissipation: With its impressive 1500W peak pulse power dissipation capability (10/1000μs waveform), the 1SMC15AT3 is capable of handling significant surge events without compromising its structural or functional integrity.
  • Stand-off Voltage: It features a stand-off voltage of 15V, which ensures that the diode blocks any unwanted voltage until the threshold is exceeded, thereby protecting downstream circuitry.
  • Low Incremental Surge Resistance: The device offers an exceptionally low incremental surge resistance, which facilitates its high surge capability and enhances the overall protection level it provides.
  • Operating Temperature Range: The 1SMC15AT3 operates effectively within a wide temperature range of -55°C to +150°C, making it suitable for various challenging environmental conditions.
  • Package: This TVS diode comes in a transfer-molded plastic SMC package, which is known for its compact footprint, durability, and ease of PCB mounting.

Applications

The versatility of the 1SMC15AT3 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supply protection
  • Portable electronics

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 1SMC15AT3 is no exception. It is designed to meet or exceed stringent industry requirements, ensuring long-term reliability and performance in critical applications.

Environmental Compliance

The 1SMC15AT3 is environmentally friendly and fully compliant with RoHS (Restriction of Hazardous Substances) directives, making it a safe choice for manufacturers looking to minimize their environmental impact.

With its robust design, extensive features, and ON Semiconductor's commitment to quality, the 1SMC15AT3 is an excellent choice for designers seeking reliable transient voltage suppression solutions.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess