EN
  • EN
  • DE

1SMBT7.0AT3G

Part No 1SMBT7.0AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TRANS VOLTAGE SUPPRESSOR DIODE, / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1345266-1SMBT7.0AT3G
Ultra Librarian 3D Model Ultra Librarian 1SMBT7.0AT3G CAD Model

Description

The 1SMBT7.0AT3G is a state-of-the-art transient voltage suppression (TVS) diode designed by ON Semiconductor, a leader in innovative energy-efficient solutions. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your devices.

Key Features

  • Stand-Off Voltage: This TVS diode offers a stand-off voltage of 7.0V, making it suitable for a range of applications that require a specific operating voltage level for optimal protection.
  • Peak Pulse Power: It can handle a peak pulse power of 600W for 1ms, providing a high degree of protection against transient voltage spikes that can occur due to lightning, inductive load switching, or other sudden electrical events.
  • Package: The 1SMBT7.0AT3G comes in a compact SMB package, which is highly valued for its space-saving design, allowing it to be used in applications where PCB real estate is at a premium.
  • Temperature Range: It is operational over a wide temperature range from -55°C to +150°C, ensuring reliability and performance under extreme conditions.
  • Certifications: This TVS diode is RoHS compliant and meets the industry's high standards for environmental safety and sustainability.

Applications

The versatility of the 1SMBT7.0AT3G makes it ideal for a broad array of applications, including:

  • Consumer electronics protection
  • Industrial control systems
  • Automotive subsystems
  • Telecommunication devices
  • Power supply units

Why Choose 1SMBT7.0AT3G?

ON Semiconductor's commitment to quality and performance is evident in the 1SMBT7.0AT3G. This TVS diode is designed to meet the stringent requirements of modern electronic devices, offering superior protection against voltage transients. With its combination of high peak pulse power capacity, temperature resilience, and compact packaging, the 1SMBT7.0AT3G is an excellent choice for designers and engineers seeking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess