EN
  • EN
  • DE

MAX6864UK31D1S+T

Part No MAX6864UK31D1S+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 10 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070783-MAX6864UK31D1S+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6864UK31D1S+T CAD Model

Description

Maxim Integrated MAX6864UK31D1S+T Microprocessor Reset Circuit

The Maxim Integrated MAX6864UK31D1S+T is a highly-reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant layer of protection by ensuring that the µP boots up in a known state every time. This device is particularly useful in situations where the system requires an active-low reset signal when the supply voltage drops below a predetermined threshold.

The MAX6864UK31D1S+T comes in a small, surface-mount SOT-23 package, which makes it an ideal choice for space-constrained applications. It operates over a wide voltage range and features a factory-trimmed reset threshold voltage of 3.1V, tailored to monitor 3.3V power supplies. The reset output remains asserted for a minimum reset timeout period of 140ms after the supply voltage rises above the reset threshold, ensuring a proper system reset.

This device is characterized for operation over the extended industrial temperature range, making it suitable for a variety of challenging environments. It is designed with a low supply current of 6µA (typical), which is beneficial for battery-powered applications where power efficiency is critical.

Key features of the MAX6864UK31D1S+T include:

  • Factory-set reset threshold voltage of 3.1V, suitable for 3.3V-powered systems
  • Low 6µA supply current, ideal for power-sensitive applications
  • Guaranteed reset valid to VCC = 1V, ensuring reliable operation during low voltage conditions
  • Minimum 140ms reset timeout period, providing ample time for system stabilization
  • Immune to short VCC transients, enhancing system robustness
  • Extended industrial temperature range, for use in various environments
  • Compact SOT-23 packaging, perfect for space-limited designs

The MAX6864UK31D1S+T is an excellent choice for managing µP systems requiring a precise and reliable monitoring solution. Its combination of low power consumption, compact form factor, and robust feature set makes it an essential component for ensuring system stability in a multitude of electronic products.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess