EN
  • EN
  • DE
  • IT

MM3Z3V3T1G

Part No MM3Z3V3T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Sufficient
Popularity High
Is this a common-used part? Yes
Win Source Part Number 023531-MM3Z3V3T1G
Case / Package SOD-323
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Current - Reverse Leakage @ Vr 5μA @ 1V
Impedance (Max) (Zzt) 95 Ohm
Maximum Power Dissipation 300mW
Tolerance ±6%
Voltage - Zener (Nom) (Vz) 3.3V
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian MM3Z3V3T1G CAD Model

Description

The ON Semiconductor MM3Z3V3T1G is a high-quality, surface-mount Zener diode designed for providing voltage regulation in a wide array of electronic circuits. This small but powerful component is an essential part of any electronics toolkit, offering precise voltage clamping capabilities which are crucial for protecting sensitive components from voltage spikes and surges.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 3.3V, the MM3Z3V3T1G provides a stable reference voltage for various applications, ensuring consistent performance.
  • Power Dissipation: Capable of withstanding up to 300mW of power dissipation, this diode can handle moderate levels of power without compromising its functionality.
  • Package: Housed in a small SOD-323 package, the MM3Z3V3T1G is ideal for space-constrained applications, allowing for high-density mounting on circuit boards.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it is suitable for use in a variety of environmental conditions.
  • Standard Tolerances: The diode comes in standard tolerance grades, providing flexibility in design and application.

Applications

The MM3Z3V3T1G Zener diode is versatile and can be used in numerous electronic circuits. Common applications include:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Switching operations
  • Waveform shaping

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM3Z3V3T1G is no exception. It is manufactured to high standards, ensuring reliable performance and longevity in the field. Whether for commercial, industrial, or personal projects, this Zener diode is an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

Environmental Compliance

The MM3Z3V3T1G is also compliant with various environmental standards, including RoHS and Pb-Free, making it a suitable option for eco-conscious applications and contributing to the global effort towards environmentally friendly electronic components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,395+ $0.0359 $50.0805
3,390+ $0.0295 $100.0050
5,245+ $0.0286 $150.0070
7,225+ $0.0277 $200.1325
9,365+ $0.0267 $250.0455
12,500+ $0.0240 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 385,296 pieces
MOQ: 1395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess