EN
  • EN
  • DE

1SMB5955BT3G

Part No 1SMB5955BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 180V 3W SMB / Zener Diode Single 180V 5% 900Ohm 3000mW 2-Pin SMB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 180V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 900 Ohm
Current - Reverse Leakage @ Vr 1μA @ 136.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005446-1SMB5955BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 1SMB5955B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMB5955BT3G CAD Model

Description

ON Semiconductor 1SMB5955BT3G Zener Voltage Regulator Diode

The 1SMB5955BT3G from ON Semiconductor is a robust Zener voltage regulator diode designed for applications requiring voltage regulation and protection. This high-quality semiconductor device is a practical solution for a wide range of electronic circuits, providing a stable reference voltage and protecting sensitive components from voltage spikes and surges.

With its precise voltage regulation capability, the 1SMB5955BT3G is ideal for use in power supply circuits, offering both flexibility and reliability. The device operates as a voltage regulator by maintaining a constant voltage level, allowing it to be used in situations where voltage stability is critical. It can also provide overvoltage protection by clamping potentially harmful voltage transients, thereby safeguarding other components in the circuit.

Constructed with ON Semiconductor's high-quality standards, the 1SMB5955BT3G is packaged in a SMB (DO-214AA) package, which is known for its compact footprint and excellent power dissipation characteristics. This package is surface-mountable, making it suitable for automated assembly processes and saving valuable board space in dense circuit designs.

Key features of the 1SMB5955BT3G include:

  • Voltage Regulation: Offers a wide range of nominal Zener voltages, allowing designers to choose the appropriate level for their specific application.
  • Power Dissipation: Capable of dissipating up to 3 watts of power, which is substantial for its size, providing good thermal performance.
  • High Surge Capability: Designed to withstand voltage surges, ensuring long-term reliability and stability of the electronic system.
  • Low Leakage Current: Exhibits low leakage current characteristics, contributing to the overall efficiency of the circuit.

Whether it's for voltage stabilization, regulation, or protection, the 1SMB5955BT3G Zener diode from ON Semiconductor is a dependable choice for engineers and designers looking for a high-performance solution. Its combination of features makes it well-suited for diverse applications, including telecommunications, consumer electronics, and industrial equipment.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1140 $58.1400
1,235+ $0.0936 $115.5960
1,915+ $0.0907 $173.6905
2,635+ $0.0878 $231.3530
3,410+ $0.0848 $289.1680
4,560+ $0.0760 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,240 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess