EN
  • EN
  • DE

1SMB5942BT3G

Part No 1SMB5942BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 70 Ohm
Current - Reverse Leakage @ Vr 1μA @ 38.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005441-1SMB5942BT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB5942BT3G CAD Model

Description

Product Overview: 1SMB5942BT3G Zener Voltage Regulator Diode

The 1SMB5942BT3G from ON Semiconductor is a high-quality Zener voltage regulator diode designed for a wide range of applications. This device provides a convenient and efficient solution for voltage regulation tasks within electronic circuits. With its precise voltage control and robust construction, the 1SMB5942BT3G is an essential component for designers looking for reliability and performance.

Key Features:

  • Nominal Zener Voltage: This component offers a nominal Zener voltage of 51V, making it suitable for various electronic applications requiring this voltage level for regulation purposes.
  • Power Dissipation: Capable of handling up to 3 watts of power dissipation, this Zener diode can support a significant amount of energy, ensuring stability in the circuit.
  • Surge Current Capability: The 1SMB5942BT3G is designed to withstand surge currents, providing additional protection against sudden voltage spikes that can occur in electrical systems.
  • Package: This Zener diode comes in a surface-mount SMB package, which is ideal for automated assembly processes and applications where space is at a premium.
  • Standard Zener Breakdown Voltage Range: The device has a standard breakdown voltage range of 3.3V to 68V, offering versatility for various circuit designs.
  • High Temperature Stability: The 1SMB5942BT3G operates effectively over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Pb-Free and RoHS Compliant: This product is lead-free and RoHS compliant, making it an environmentally friendly choice for companies looking to meet current green standards.

Applications:

The 1SMB5942BT3G is well-suited for a variety of applications, including:

  • Power management in consumer electronics
  • Voltage stabilization for sensitive electronics
  • Overvoltage protection in industrial systems
  • Telecommunication devices
  • Automotive electronics

With its robust design and precise voltage regulation, the 1SMB5942BT3G from ON Semiconductor is a reliable choice for engineers and designers seeking a high-performance Zener diode for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1140 $58.1400
1,235+ $0.0936 $115.5960
1,915+ $0.0907 $173.6905
2,635+ $0.0878 $231.3530
3,410+ $0.0848 $289.1680
4,560+ $0.0760 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265,810 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess